Princess Auto Limited 4" Medium Duty Swivel Caster 8037171

Description
4" Medium Duty Swivel Caster
Description
4" Medium Duty Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
4" Medium Duty Swivel Caster - 8037171 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Medium Duty Swivel Caster
8037171
4" Medium Duty Swivel Caster 8037171
4" Medium Duty Swivel Caster

4" Medium Duty Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8037171
Product Name 4" Medium Duty Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 255 lbs (116 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details