Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R134001

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R134001 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R134001
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R134001
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire and six alternating layers of spiralled high-tensile steel wire; 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:GB/T 10544 R13, EN856-R13, SAE J517 R13, GB/T 18947 type 6, ISO 6805 type 6, SAEJ517-100R13 Key Configurations Reinforcement: Four or six layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R134001
Product Name SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 2.480 inch (63 mm)
O.D. 3.504 inch (89 mm)
Weight 6.4 lbs/ft (9.5 g/mm)
Minimum Bend Radius 25 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.106 inch (53.5 mm)
View Details
EN 853 1SN-08 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.807 inch (20.5 mm)
View Details
EN 857 1SC-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.539 inch (13.7 mm)
View Details
EN 857 2SC-06 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC0602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.677 inch (17.2 mm)
View Details