Princess Auto Limited 2" General Duty Rigid Caster 8002046

Description
2" General Duty Rigid Caster
Description
2" General Duty Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
2" General Duty Rigid Caster - 8002046 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2" General Duty Rigid Caster
8002046
2" General Duty Rigid Caster 8002046
2" General Duty Rigid Caster

2" General Duty Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8002046
Product Name 2" General Duty Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details