Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRINCESS AUTO LIMITED
5770078 -- 1/2 HP CONVERTIBLE JET PUMP WITH EJECTOR
Princess Auto Limited
1/2 HP Convertible Jet Pump With Ejector
5770078
Description
1/2 HP Convertible Jet Pump With Ejector
Princess Auto Limited
Done
Description
1/2 HP Convertible Jet Pump With Ejector
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 HP Convertible Jet Pump With Ejector
5770078
1/2 HP Convertible Jet Pump With Ejector
5770078
1/2 HP Convertible Jet Pump With Ejector
1/2 HP Convertible Jet Pump With Ejector
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Liquid Handling Pumps
Product Number
5770078
Product Name
1/2 HP Convertible Jet Pump With Ejector
Pump Type
Jet Pump
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
SANDPIPER - BEAST AODD Pump
sandpiper-beast-aodd-pump
Specs
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size
2.000 inch (50.8 mm)
View Details
RS Components, Ltd.
Water Pumps
2805135
Specs
Discharge Pressure
116.0 psi (81.58 m of Water)
Liquid Flow
31.680 GPM (120.00 L/min)
Power Source
230 V
View Details
Hamilton Company
Motor Driven Pump
5175-01
View Details
jbj Techniques Limited
Cast Iron Pumps
Two Stage High Low
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow
5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size
0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details