RS Components, Ltd. Hose Connectors 1463162

Description
1/2 Nipple to double hose tail 3/4 1/2
Request a Quote
Description
1/2 Nipple to double hose tail 3/4 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Connectors - 1463162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
1463162
Hose Connectors 1463162
1/2 Nipple to double hose tail 3/4 1/2

1/2 Nipple to double hose tail 3/4 1/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Fittings
Product Number 1463162
Product Name Hose Connectors
English Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1878812 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
Pneumatic Quick Connect Couplings - 1761951 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details
Hose Connectors - 1462990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.750 inch (19.05 mm)
Temperature -22 F (-30 C)
View Details
Hose Connectors - 1762021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 6.35 mm (0.2500 inch)
View Details