Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILLOW BLOCK BEARINGS
PRINCESS AUTO LIMITED
3870037 -- 7/8" PILLOW BLOCK WITH BEARING
Princess Auto Limited
7/8" Pillow Block with Bearing
3870037
Description
7/8" Pillow Block with Bearing
Princess Auto Limited
Done
Description
7/8" Pillow Block with Bearing
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
7/8" Pillow Block with Bearing
3870037
7/8" Pillow Block with Bearing
3870037
7/8" Pillow Block with Bearing
7/8" Pillow Block with Bearing
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pillow Block Bearings
Product Number
3870037
Product Name
7/8" Pillow Block with Bearing
Shaft Diameter
0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar
SHCFLU207
Specs
Bearing Type
Ball
Shaft Securing Method
Locking Collar
Shaft Diameter
1.38 inch (35 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL21856
Specs
Shaft Securing Method
Setscrew
Housing
Cast Iron
Height
3.81 inch (96.84 mm)
View Details
RS Components, Ltd.
Plummer Blocks & Pillow Blocks
7508974
Specs
Shaft Diameter
1.57 inch (40 mm)
Housing
Cast Iron; Cast iron
Length
7.24 inch (184 mm)
View Details
OILES America Corporation
Plain Type Pillow Block Bearing, 15mm
80UP-15
Specs
Bearing Type
Plain
Bearing / Housing Features
Self-aligning
Shaft Securing Method
No Locking Method
View Details