A 7Z31-PB0875B is a self-aligning, pillow block-mounted bearing with a 7/8 inch bore, designed for light-duty rotational applications. The bearing sleeve is made of sintered bronze SAE 840, and the housing is sintered aluminum, providing corrosion resistance and self-lubrication. It operates between -20°F and +200°F, supports a maximum radial load of 4850 lbf, and has a maximum rotational speed of 380 rpm. The unit has an overall height of 1-15/16 inches, length of 4 inches, and width of 29/32 inches, with a mounting hole diameter of 1 inch and a mounting height distance of 3-1/8 inches.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | A 7Z31-PB0875B |
| Product Name | 0.875" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing |
| Shaft Diameter | 0.8750 inch (22.22 mm) |
| Load Rating | 380 lbs (172 kg) |
| Housing | Aluminum |
| Length | 4 inch (102 mm) |