Princess Auto Limited 12 in. Bastard Cut Round File 2920927

Description
12 in. Bastard Cut Round File
Description
12 in. Bastard Cut Round File

Suppliers

Company
Product
Description
Supplier Links
12 in. Bastard Cut Round File - 2920927 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 in. Bastard Cut Round File
2920927
12 in. Bastard Cut Round File 2920927
12 in. Bastard Cut Round File

12 in. Bastard Cut Round File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2920927
Product Name 12 in. Bastard Cut Round File
Shape / Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Bastard
Pattern & Cut American - Bastard
Length 7.87 inch (200 mm)
View Details
12036 - Engineers file, hand - 72170102 - Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 10.24 inch (260 mm)
View Details
Finishing/Polishing Equipment - Steel Files - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval
Pattern & Cut Swiss - 00 (optional feature); Swiss - 1 (optional feature)
Length 3.5 to 4 inch (88.9 to 102 mm)
View Details