Princess Auto Limited 12 in. Bastard Cut Mill File 2920926

Description
12 in. Bastard Cut Mill File
Description
12 in. Bastard Cut Mill File

Suppliers

Company
Product
Description
Supplier Links
12 in. Bastard Cut Mill File - 2920926 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 in. Bastard Cut Mill File
2920926
12 in. Bastard Cut Mill File 2920926
12 in. Bastard Cut Mill File

12 in. Bastard Cut Mill File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2920926
Product Name 12 in. Bastard Cut Mill File
Shape / Type Flat; Mill
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Three Square (Triangular); Triangular
Cut Style / Teeth Type Single
Length 6.89 inch (175 mm)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details
Mascot Needle Files -  - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Needle; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut American - Smooth Cut
View Details