Princess Auto Limited 12 in. Bastard Cut Flat File 2920925

Description
12 in. Bastard Cut Flat File
Description
12 in. Bastard Cut Flat File

Suppliers

Company
Product
Description
Supplier Links
12 in. Bastard Cut Flat File - 2920925 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 in. Bastard Cut Flat File
2920925
12 in. Bastard Cut Flat File 2920925
12 in. Bastard Cut Flat File

12 in. Bastard Cut Flat File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2920925
Product Name 12 in. Bastard Cut Flat File
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Second
Length 7.87 inch (200 mm)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details
Finishing/Polishing Equipment - Silversmiths' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 7 inch (178 mm)
View Details