Princess Auto Limited 8 in. Bastard Cut Round File 2920920

Description
8 in. Bastard Cut Round File
Description
8 in. Bastard Cut Round File

Suppliers

Company
Product
Description
Supplier Links
8 in. Bastard Cut Round File - 2920920 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 in. Bastard Cut Round File
2920920
8 in. Bastard Cut Round File 2920920
8 in. Bastard Cut Round File

8 in. Bastard Cut Round File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2920920
Product Name 8 in. Bastard Cut Round File
Shape / Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Knife; Knife
Length 6.3 inch (160 mm)
View Details
12800 - Set warding files - 72230001 - Stahlwille North America
Specs
Shape / Type Warding
Length 3.94 inch (100 mm)
View Details
Finishing/Polishing Equipment - Half Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 3.5 inch (88.9 mm)
View Details