Gilson Company, Inc. Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 230V/50Hz SP-245F

Description
Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the setting. Hopper, gate, feeder trough, and the eight 0.32ft³ (9L) collection pans (all contact parts) are quality stainless steel. Pans have an overlapping deflector lip on one side to form cutting edges and prevent loss of fines. Extra pans of 1/8 and double-sized 1/4 are available. Working components are secured in a durable painted steel frame. Overall Dimensions: 50x35x58in (1,270x890x1,473mm), WxDxH.
Description
Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the setting. Hopper, gate, feeder trough, and the eight 0.32ft³ (9L) collection pans (all contact parts) are quality stainless steel. Pans have an overlapping deflector lip on one side to form cutting edges and prevent loss of fines. Extra pans of 1/8 and double-sized 1/4 are available. Working components are secured in a durable painted steel frame. Overall Dimensions: 50x35x58in (1,270x890x1,473mm), WxDxH.

Suppliers

Company
Product
Description
Supplier Links
Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 230V/50Hz - SP-245F - Gilson Company, Inc.
Lewis Center, OH, USA
Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 230V/50Hz
SP-245F
Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 230V/50Hz SP-245F
Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the setting. Hopper, gate, feeder trough, and the eight 0.32ft³ (9L) collection pans (all contact parts) are quality stainless steel. Pans have an overlapping deflector lip on one side to form cutting edges and prevent loss of fines. Extra pans of 1/8 and double-sized 1/4 are available. Working components are secured in a durable painted steel frame. Overall Dimensions: 50x35x58in (1,270x890x1,473mm), WxDxH.

Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the setting. Hopper, gate, feeder trough, and the eight 0.32ft³ (9L) collection pans (all contact parts) are quality stainless steel. Pans have an overlapping deflector lip on one side to form cutting edges and prevent loss of fines. Extra pans of 1/8 and double-sized 1/4 are available. Working components are secured in a durable painted steel frame. Overall Dimensions: 50x35x58in (1,270x890x1,473mm), WxDxH.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number SP-245F
Product Name Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Files - 732145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
View Details
12030 - Engineers file, half round - 72130100 - Stahlwille North America
Specs
Shape / Type Round
Length 10.24 inch (260 mm)
View Details
Mill Files - Square Edges -  - DME Company
Specs
Shape / Type Flat; Square; Mill; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut American - Bastard (optional feature); American - Second Cut (optional feature); American - Smooth Cut (optional feature)
View Details