Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL FILES, RASPS, AND RIFFLERS
PRINCESS AUTO LIMITED
2920909 -- 10 IN. BASTARD CUT MILL FILE
Princess Auto Limited
10 in. Bastard Cut Mill File
2920909
Description
10 in. Bastard Cut Mill File
Princess Auto Limited
Done
Description
10 in. Bastard Cut Mill File
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Bastard Cut Mill File
2920909
10 in. Bastard Cut Mill File
2920909
10 in. Bastard Cut Mill File
10 in. Bastard Cut Mill File
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Metal Files, Rasps, and Rifflers
Product Number
2920909
Product Name
10 in. Bastard Cut Mill File
Shape / Type
Flat; Mill
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Files
1467343
Specs
Shape / Type
Round; Round
Cut Style / Teeth Type
Rasp-cut; Bastard, rasp cut
Pattern & Cut
American - Bastard
View Details
Gilson Company, Inc.
Gilson Spinning Riffler, w/ Collection Unit & Hopper
SP-230
View Details
Stahlwille North America
12025 - Engineers file, round
72120100
Specs
Shape / Type
Round
Length
8.27 inch (210 mm)
View Details
DME Company
Mill Files - Square Edges
Specs
Shape / Type
Flat; Square; Mill; Equaling
Cut Style / Teeth Type
Single Cut
Pattern & Cut
American - Bastard (optional feature); American - Second Cut (optional feature); American - Smooth Cut (optional feature)
View Details