Princess Auto Limited 8 in. Axe Sharpening File 2910298

Description
8 in. Axe Sharpening File
Description
8 in. Axe Sharpening File

Suppliers

Company
Product
Description
Supplier Links
8 in. Axe Sharpening File - 2910298 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 in. Axe Sharpening File
2910298
8 in. Axe Sharpening File 2910298
8 in. Axe Sharpening File

8 in. Axe Sharpening File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2910298
Product Name 8 in. Axe Sharpening File
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Second cut
Length 5.91 inch (150 mm)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details
Finishing/Polishing Equipment - Heavy-Duty Moldmakers' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 12 inch (305 mm)
View Details