Princess Auto Limited 2" Sintered Iron Rigid Caster 2040155

Description
2" Sintered Iron Rigid Caster
Description
2" Sintered Iron Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
2" Sintered Iron Rigid Caster - 2040155 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2" Sintered Iron Rigid Caster
2040155
2" Sintered Iron Rigid Caster 2040155
2" Sintered Iron Rigid Caster

2" Sintered Iron Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2040155
Product Name 2" Sintered Iron Rigid Caster
Caster Type Rigid Plate Caster
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details