Princess Auto Limited 10" Pneumatic Swivel Caster 2040113

Description
10" Pneumatic Swivel Caster
Description
10" Pneumatic Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
10" Pneumatic Swivel Caster - 2040113 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10" Pneumatic Swivel Caster
2040113
10" Pneumatic Swivel Caster 2040113
10" Pneumatic Swivel Caster

10" Pneumatic Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2040113
Product Name 10" Pneumatic Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details