RS Components, Ltd.
Air Hoses
1816080
Description
Festo PUN-H-10X1,5-TGE
Request a Quote
Email Supplier
Description
Festo PUN-H-10X1,5-TGE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816080 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Working Pressure
145 psi (102 m H2O)
Temperature Range
5 F (-15 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.008 inch (25.6 mm)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.575 inch (40 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details