Prime Technology Voltage Meter; Meter Function Shurite Meters CP-N72V-5V-DC-IV

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 5V; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.65"; External Height:2.83" RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 5V; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.65"; External Height:2.83" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 48J6151 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
48J6151
Voltage Meter; Meter Function Shurite Meters 48J6151
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 5V; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.65"; External Height:2.83" RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 5V; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.65"; External Height:2.83" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6151
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers