Prime Technology Voltage Meter; Meter Function Shurite Meters 8801Z

Description
VOLTAGE METER; Meter Function:VU; Meter Range:-20VU to +3VU; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square; Panel Cutout Diameter:52.39mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:VU; Meter Range:-20VU to +3VU; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square; Panel Cutout Diameter:52.39mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 48J6246 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
48J6246
Voltage Meter; Meter Function Shurite Meters 48J6246
VOLTAGE METER; Meter Function:VU; Meter Range:-20VU to +3VU; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square; Panel Cutout Diameter:52.39mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:VU; Meter Range:-20VU to +3VU; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square; Panel Cutout Diameter:52.39mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6246
Product Name Voltage Meter; Meter Function Shurite Meters
Input Type VU
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers