Prime Technology Current Meter; Meter Function Shurite Meters 8505Z

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:850 Series; Accuracy:5%; Current Meter Range:0-30 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:850 Series; Accuracy:5%; Current Meter Range:0-30 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6240 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6240
Current Meter; Meter Function Shurite Meters 48J6240
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:850 Series; Accuracy:5%; Current Meter Range:0-30 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:850 Series; Accuracy:5%; Current Meter Range:0-30 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6240
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details