Prime Technology Current Meter; Meter Function Shurite Meters 8503Z-50

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: No
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6238 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6238
Current Meter; Meter Function Shurite Meters 48J6238
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: No

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6238
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers