Prime Technology Current Meter; Meter Function Shurite Meters 8336Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6226 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6226
Current Meter; Meter Function Shurite Meters 48J6226
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6226
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers