Prime Technology Current Meter; Meter Function Shurite Meters 8312Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-500 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-500 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6225 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6225
Current Meter; Meter Function Shurite Meters 48J6225
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-500 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-500 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6225
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details