Prime Technology Voltage Meter; Meter Function Shurite Meters 8117Z

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Moving Magnet RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Moving Magnet RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 48J6205 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
48J6205
Voltage Meter; Meter Function Shurite Meters 48J6205
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Moving Magnet RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Moving Magnet RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6205
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details