Prime Technology Voltage Meter; Meter Function Shurite Meters 3404

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 15V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 15V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 56J6671, is a 1.5-inch edgewise meter designed for measuring AC voltage with a range of 0 to 15 volts. It features a 5% accuracy rating and utilizes a pivot and jewel movement technology. The meter is housed in a polystyrene case with a metal scale, ensuring durability and resistance to age and moisture. It can be installed in front or behind panels, offering flexibility in application. The meter's display is characterized by a white field with black print, enhancing visibility. This product is suitable for engineers seeking a reliable and compact solution for voltage measurement in various projects.

Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 56J6671, is a 1.5-inch edgewise meter designed for measuring AC voltage with a range of 0 to 15 volts. It features a 5% accuracy rating and utilizes a pivot and jewel movement technology. The meter is housed in a polystyrene case with a metal scale, ensuring durability and resistance to age and moisture. It can be installed in front or behind panels, offering flexibility in application. The meter's display is characterized by a white field with black print, enhancing visibility. This product is suitable for engineers seeking a reliable and compact solution for voltage measurement in various projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 56J6671 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
56J6671
Voltage Meter; Meter Function Shurite Meters 56J6671
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 15V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 15V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6671
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers