Prime Technology Current Meter; Meter Function Shurite Meters 3305

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 56J6669 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
56J6669
Current Meter; Meter Function Shurite Meters 56J6669
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6669
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers