Prime Technology Voltage Meter; Meter Function Shurite Meters 3107

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-10 DCV; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-10 DCV; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 57J0368 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
57J0368
Voltage Meter; Meter Function Shurite Meters 57J0368
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-10 DCV; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-10 DCV; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 57J0368
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details