Prevost Ltd. Air Hose Reels DRFB 0812N

Description
12 m 8x12 Enclosed Hose Reel
Request a Quote
Description
12 m 8x12 Enclosed Hose Reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hose Reels - 1358854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hose Reels
1358854
Air Hose Reels 1358854
12 m 8x12 Enclosed Hose Reel

12 m 8x12 Enclosed Hose Reel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reels
Product Number 1358854
Product Name Air Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
e-spool® flex 2.0 -  - igus® inc.
Specs
Type Of Reel Cable Reel
Rewind Options Manual
View Details