Prevost Ltd. Air Hose Reels DGF 1015ES

Description
PREVOST DGF 1015ES Air Hose Reel
Request a Quote
Description
PREVOST DGF 1015ES Air Hose Reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hose Reels - 629824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hose Reels
629824
Air Hose Reels 629824
PREVOST DGF 1015ES Air Hose Reel

PREVOST DGF 1015ES Air Hose Reel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reels
Product Number 629824
Product Name Air Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details