Prestolite Electric, Inc. 8LHP2245VGH

Description
High Output Alternator, System Voltage: 12.0, Output: 140.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 140.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 140.0 A

High Output Alternator, System Voltage: 12.0, Output: 140.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8LHP2245VGH
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 799000 to 974000 VA
View Details
Portable Power Generators -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
6000 Watt Portable Diesel Generator - Industrial Generators - Mi-T-M Corporation
Specs
Fuel Type Diesel
Portability Portable
Phase Single Phase
View Details