Caterpillar Oil & Gas Offshore Generator Sets 3508C 18452548

Description
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3508C Standard Equipment AIR INLET SYSTEM Aftercooler core — corrosion resistant coating Air cleaners — dual element, installed Air inlet shutoff CONTROL SYSTEM Caterpillar A-III electronic engine control Rigid wiring harness (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields Flexible exhaust fitting/weldable exhaust flange FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00 183 teeth Flywheel housing, SAE No. 00 MCS approved coupling and generator hub FUEL SYSTEM Fuel filter — LH Fuel transfer and priming pumps Electronically Controlled Unit Injectors Flexible fuel lines Hard fuel return line for MCS requirements INSTRUMENTATION Graphic unit (Marine Power Display), LH for analog or digital display of: engine oil and fuel pressure, engine water temperature, system DC voltage, air inlet restriction, RH & LH exhaust temperature, oil and fuel filter differential, service meter, engine speed, instantaneous fuel consumption, total fuel consumed Operator programmable display, monitoring, alarms and shutdowns LUBE SYSTEM Crankcase breather — top mounted Deep sump oil pan — 1000 hour Lube oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection STARTING SYSTEM Air starting motor — RH Electric start control Air silencer GENERAL Vibration damper and guard Lifting eyes Paint, Cat yellow 3508C Optional Equipment EXHAUST SYSTEM Mufflers — spark arresting CONTROL SYSTEM Direct rack control interface COOLING SYSTEM Heat exchanger cooling (front engine-mounted including expansion tank) FUEL SYSTEM Duplex fuel filters Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION Pyrometer and cylinder thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or electric-hydraulic) GENERAL Marine Society and IMO certificates Jacket water heaters
Description
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3508C Standard Equipment AIR INLET SYSTEM Aftercooler core — corrosion resistant coating Air cleaners — dual element, installed Air inlet shutoff CONTROL SYSTEM Caterpillar A-III electronic engine control Rigid wiring harness (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields Flexible exhaust fitting/weldable exhaust flange FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00 183 teeth Flywheel housing, SAE No. 00 MCS approved coupling and generator hub FUEL SYSTEM Fuel filter — LH Fuel transfer and priming pumps Electronically Controlled Unit Injectors Flexible fuel lines Hard fuel return line for MCS requirements INSTRUMENTATION Graphic unit (Marine Power Display), LH for analog or digital display of: engine oil and fuel pressure, engine water temperature, system DC voltage, air inlet restriction, RH & LH exhaust temperature, oil and fuel filter differential, service meter, engine speed, instantaneous fuel consumption, total fuel consumed Operator programmable display, monitoring, alarms and shutdowns LUBE SYSTEM Crankcase breather — top mounted Deep sump oil pan — 1000 hour Lube oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection STARTING SYSTEM Air starting motor — RH Electric start control Air silencer GENERAL Vibration damper and guard Lifting eyes Paint, Cat yellow 3508C Optional Equipment EXHAUST SYSTEM Mufflers — spark arresting CONTROL SYSTEM Direct rack control interface COOLING SYSTEM Heat exchanger cooling (front engine-mounted including expansion tank) FUEL SYSTEM Duplex fuel filters Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION Pyrometer and cylinder thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or electric-hydraulic) GENERAL Marine Society and IMO certificates Jacket water heaters

Suppliers

Company
Product
Description
Supplier Links
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Houston, TX, USA
Offshore Generator Sets 3508C
18452548
Offshore Generator Sets 3508C 18452548
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3508C Standard Equipment AIR INLET SYSTEM Aftercooler core — corrosion resistant coating Air cleaners — dual element, installed Air inlet shutoff CONTROL SYSTEM Caterpillar A-III electronic engine control Rigid wiring harness (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields Flexible exhaust fitting/weldable exhaust flange FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00 183 teeth Flywheel housing, SAE No. 00 MCS approved coupling and generator hub FUEL SYSTEM Fuel filter — LH Fuel transfer and priming pumps Electronically Controlled Unit Injectors Flexible fuel lines Hard fuel return line for MCS requirements INSTRUMENTATION Graphic unit (Marine Power Display), LH for analog or digital display of: engine oil and fuel pressure, engine water temperature, system DC voltage, air inlet restriction, RH & LH exhaust temperature, oil and fuel filter differential, service meter, engine speed, instantaneous fuel consumption, total fuel consumed Operator programmable display, monitoring, alarms and shutdowns LUBE SYSTEM Crankcase breather — top mounted Deep sump oil pan — 1000 hour Lube oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection STARTING SYSTEM Air starting motor — RH Electric start control Air silencer GENERAL Vibration damper and guard Lifting eyes Paint, Cat yellow 3508C Optional Equipment EXHAUST SYSTEM Mufflers — spark arresting CONTROL SYSTEM Direct rack control interface COOLING SYSTEM Heat exchanger cooling (front engine-mounted including expansion tank) FUEL SYSTEM Duplex fuel filters Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION Pyrometer and cylinder thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or electric-hydraulic) GENERAL Marine Society and IMO certificates Jacket water heaters

Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards.


Product Design

- Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul

Ease of Installation

- Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work

Advanced Digital Engine Management

- ADEM A3 engine management system provided engine control, monitoring, and protection.

Safety

- E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available

Custom Packaging

For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup.

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


3508C Standard Equipment
AIR INLET SYSTEM

  • Aftercooler core — corrosion resistant coating
  • Air cleaners — dual element, installed
  • Air inlet shutoff

CONTROL SYSTEM

  • Caterpillar A-III electronic engine control
  • Rigid wiring harness (MCS)

COOLING SYSTEM

  • Outlet controlled thermostat and housing
  • Jacket water pump — gear-driven, flanged single outlet
  • Aftercooler fresh water cooling pump — gear-driven centrifugal
  • SCAC pump circuit with thermostat
  • Single water outlet connection

EXHAUST SYSTEM

  • Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields
  • Flexible exhaust fitting/weldable exhaust flange

FLYWHEELS & FLYWHEEL HOUSINGS

  • Flywheel, SAE No. 00
  • 183 teeth
  • Flywheel housing, SAE No. 00
  • MCS approved coupling and generator hub

FUEL SYSTEM

  • Fuel filter — LH
  • Fuel transfer and priming pumps
  • Electronically Controlled Unit Injectors
  • Flexible fuel lines
  • Hard fuel return line for MCS requirements

INSTRUMENTATION

  • Graphic unit (Marine Power Display), LH for analog or digital display of: engine oil and fuel pressure, engine water temperature, system DC voltage, air inlet restriction, RH & LH exhaust temperature, oil and fuel filter differential, service meter, engine speed, instantaneous fuel consumption, total fuel consumed
  • Operator programmable display, monitoring, alarms and shutdowns

LUBE SYSTEM

  • Crankcase breather — top mounted
  • Deep sump oil pan — 1000 hour
  • Lube oil
  • Oil drain and valve
  • Oil filler and dipstick
  • Oil filter — cartridge-type, LH
  • Oil pump — gear-type

MOUNTING SYSTEM

  • Engine and generator three-point mounted into outer base
  • Oil drain extension
  • Oil drip pan

PROTECTION SYSTEM

  • A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions
  • Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection

STARTING SYSTEM

  • Air starting motor — RH
  • Electric start control
  • Air silencer

GENERAL

  • Vibration damper and guard
  • Lifting eyes
  • Paint, Cat yellow

3508C Optional Equipment
EXHAUST SYSTEM

  • Mufflers — spark arresting

CONTROL SYSTEM

  • Direct rack control interface

COOLING SYSTEM

  • Heat exchanger cooling (front engine-mounted including expansion tank)

FUEL SYSTEM

  • Duplex fuel filters
  • Primary fuel filter
  • Fuel cooler — titanium plate type
  • Fuel/water separator

LUBE SYSTEM

  • Duplex oil filters
  • Bypass centrifugal oil filters
  • 15° and 25° tilt capability
  • Air prelube

PROTECTION SYSTEM

  • Crankcase explosion relief valves
  • Metal particle detector

INSTRUMENTATION

  • Pyrometer and cylinder thermocouples
  • Air cleaner restriction sensors(2),
  • Intake manifold temperature sensor
  • Lubricating oil temperature sensor
  • Fuel filter differential pressure sensors
  • PL1000

STARTING SYSTEM

  • Redundant start with selector switch (air-electric, air-air, air-hydraulic, or electric-hydraulic)

GENERAL

  • Marine Society and IMO certificates
  • Jacket water heaters
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18452548
Product Name Offshore Generator Sets 3508C
Portability Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 6.55E6 VA
View Details
Industrial Generator - RGX7500 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details