Mi-T-M Corporation 6000 Watt Portable Diesel Generator Industrial Generators

Description
Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact design · Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions Miscellaneous: Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.
Description
Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact design · Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions Miscellaneous: Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.

Suppliers

Company
Product
Description
Supplier Links
6000 Watt Portable Diesel Generator - Industrial Generators - Mi-T-M Corporation
Peosta, IA, USA
6000 Watt Portable Diesel Generator
Industrial Generators
6000 Watt Portable Diesel Generator Industrial Generators
Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact design · Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions Miscellaneous: Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.

Engine: Industrial Kohler diesel engine with electric start (battery included)

Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings

Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact design · Angled isolator design features six neoprene isolators

Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions

Miscellaneous: Circuit breaker protected

Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.

Supplier's Site
6000, 7500 & 8000 Watt Portable Gas Generators - Industrial Generators - Mi-T-M Corporation
Peosta, IA, USA
6000, 7500 & 8000 Watt Portable Gas Generators
Industrial Generators
6000, 7500 & 8000 Watt Portable Gas Generators Industrial Generators
Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC low-oil shutdown engine with electric start (battery included) · Idle control Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Low profile, compact design · Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Angled isolator design features four neoprene isolators Components: Easy-to-read fuel gauge · Fuel shutoff valve · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.

Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years.

Engine: Subaru OHC low-oil shutdown engine with electric start (battery included) · Idle control

Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings

Frame: Low profile, compact design · Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Angled isolator design features four neoprene isolators

Components: Easy-to-read fuel gauge · Fuel shutoff valve · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles

Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected

Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.

Supplier's Site
3000, 4000 & 5000 Watt Portable Gas Generators - Industrial Generators - Mi-T-M Corporation
Peosta, IA, USA
3000, 4000 & 5000 Watt Portable Gas Generators
Industrial Generators
3000, 4000 & 5000 Watt Portable Gas Generators Industrial Generators
This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown engine Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Low profile, compact design · Angled isolator design features four neoprene isolators · Heavy-duty wraparound frame with 1-inch powder coated steel tubing Components: Easy-to-read fuel gauge · Fuel shutoff valve · Full power switch · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating

This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design.

Engine: Honda OHV low-oil shutdown engine

Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings

Frame: Low profile, compact design · Angled isolator design features four neoprene isolators · Heavy-duty wraparound frame with 1-inch powder coated steel tubing

Components: Easy-to-read fuel gauge · Fuel shutoff valve · Full power switch · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles

Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected

Noise level tested at seven meters (75% load). Rating represents minimum noise level rating

Supplier's Site
13,000 & 14,000 Watt Gas Generators - Industrial Generators - Mi-T-M Corporation
Peosta, IA, USA
13,000 & 14,000 Watt Gas Generators
Industrial Generators
13,000 & 14,000 Watt Gas Generators Industrial Generators
Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown engine with electric start (battery included) · Idle control Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Reinforced 1 1/4-inch powder coated steel tube frame with center balanced lifting hook · Solid steel threaded axles · Four pneumatic tires with tubes · Locking tire brake Components: Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating

Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite.

Engine: Honda OHV low oil shutdown engine with electric start (battery included) · Idle control

Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings

Frame: Reinforced 1 1/4-inch powder coated steel tube frame with center balanced lifting hook · Solid steel threaded axles · Four pneumatic tires with tubes · Locking tire brake

Components: Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles

Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected

Noise level tested at seven meters (75% load). Rating represents minimum noise level rating

Supplier's Site
3600, 6000 & 8000 Watt Portable Gas Generators - Industrial Generators - Mi-T-M Corporation
Peosta, IA, USA
3600, 6000 & 8000 Watt Portable Gas Generators
Industrial Generators
3600, 6000 & 8000 Watt Portable Gas Generators Industrial Generators
With a reputation for quality and performance, Mi-T-M ChoreMaster® generators provide optimal power in a compact package. Enjoy maximum output under any given situation and are durable and reliable featuring a Mi-T-M OHV engine. Engine: Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system Alternator: Brushed 120V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6% Frame: Low profile, compact design • Wraparound frame with 1-inch steel tubing Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles • Large low-tone mufflers • Engine on/off switch • Fuel shut-off valve • DC charging/battery charging Miscellaneous: Circuit breaker protected

With a reputation for quality and performance, Mi-T-M ChoreMaster® generators provide optimal power in a compact package. Enjoy maximum output under any given situation and are durable and reliable featuring a Mi-T-M OHV engine.

Engine: Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system

Alternator: Brushed 120V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6%

Frame: Low profile, compact design • Wraparound frame with 1-inch steel tubing

Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles • Large low-tone mufflers • Engine on/off switch • Fuel shut-off valve • DC charging/battery charging

Miscellaneous: Circuit breaker protected

Supplier's Site

Technical Specifications

  Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation
Product Category Electrical Power Generators Electrical Power Generators Electrical Power Generators Electrical Power Generators Electrical Power Generators
Product Number Industrial Generators Industrial Generators Industrial Generators Industrial Generators Industrial Generators
Product Name 6000 Watt Portable Diesel Generator 6000, 7500 & 8000 Watt Portable Gas Generators 3000, 4000 & 5000 Watt Portable Gas Generators 13,000 & 14,000 Watt Gas Generators 3600, 6000 & 8000 Watt Portable Gas Generators
Fuel Type Diesel Gasoline Gasoline Gasoline Gasoline
Portability Portable Portable Portable Portable Portable
Phase Single Phase Single Phase Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
3600, 6000 & 8000 Watt Portable Gas Generators - Consumer Generators - Mi-T-M Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details