Petersen Products Co. Tester, Manhole, Bladder Style, 29" 938-7129

Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
Request a Quote
Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tester, Manhole, Bladder Style, 29
Fredonia, WI, United States
Tester, Manhole, Bladder Style, 29"
938-7129
Tester, Manhole, Bladder Style, 29" 938-7129
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)

Country of Origin USA
Description Vacuum Manhole Tester, Bladder Style, 29"
Dia., Seal Max 29.3" (744mm)
Dia., Seal Min 24" (610mm)
Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder
Sage Subcategory Number W9387
Shipping Wt. 160 Lb (72.58 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Mechanical Pressure Gauges
Product Number 938-7129
Product Name Tester, Manhole, Bladder Style, 29"
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Gauge, 0-30
Specs
Type Gauge
Scale Units Inches of Hg
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Gauge, 0-60 Psi, Glycerin-Filled, 2
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Scale Units pounds per square inch
View Details