Pressure Washers Direct Simpson Professional 4000 PSI Pressure Washer Model WS4050V

Description
Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up to 5 gallons per minute Deck-Mounted Simpson Unloader Valve System •Lets you customize pump setup to the task at hand •Offers improved reliability and longer pump life Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators
Description
Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up to 5 gallons per minute Deck-Mounted Simpson Unloader Valve System •Lets you customize pump setup to the task at hand •Offers improved reliability and longer pump life Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators

Suppliers

Company
Product
Description
Supplier Links
Simpson Professional 4000 PSI  Pressure Washer - Model WS4050V - Pressure Washers Direct
Bolingbrook, IL, USA
Simpson Professional 4000 PSI Pressure Washer
Model WS4050V
Simpson Professional 4000 PSI Pressure Washer Model WS4050V
Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up to 5 gallons per minute Deck-Mounted Simpson Unloader Valve System •Lets you customize pump setup to the task at hand •Offers improved reliability and longer pump life Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators

Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up to 5 gallons per minute Deck-Mounted Simpson Unloader Valve System •Lets you customize pump setup to the task at hand •Offers improved reliability and longer pump life Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model WS4050V
Product Name Simpson Professional 4000 PSI Pressure Washer
Power Source Electric Motor; Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Industrial Spray Gun - P45 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details