Mi-T-M Corporation Portable Cold Water Pressure Washers (electric, gasoline) JP Series

Description
Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground fault circuit interrupter (GFCI) Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated and welded steel base plate · Convenient gun/wand holder and hose wrap Unit Includes: Variable high/low pressure nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip
Description
Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground fault circuit interrupter (GFCI) Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated and welded steel base plate · Convenient gun/wand holder and hose wrap Unit Includes: Variable high/low pressure nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip

Suppliers

Company
Product
Description
Supplier Links
Portable Cold Water Pressure Washers (electric, gasoline) - JP Series - Mi-T-M Corporation
Peosta, IA, USA
Portable Cold Water Pressure Washers (electric, gasoline)
JP Series
Portable Cold Water Pressure Washers (electric, gasoline) JP Series
Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground fault circuit interrupter (GFCI) Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated and welded steel base plate · Convenient gun/wand holder and hose wrap Unit Includes: Variable high/low pressure nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip

Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited.

Pump: Direct drive triplex piston General pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF

Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground fault circuit interrupter (GFCI)

Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated and welded steel base plate · Convenient gun/wand holder and hose wrap

Unit Includes: Variable high/low pressure nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip

Supplier's Site

Technical Specifications

  Mi-T-M Corporation
Product Category Pressure Washers
Product Number JP Series
Product Name Portable Cold Water Pressure Washers (electric, gasoline)
Power Source Electric Motor; Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

gas engine 12v v belt drive models - TR8012PRO-35HG - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 480 GPH (505 ml/sec)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details
Rear Entry Spray Gun - DG4000 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details