Pressure Washers Direct DeWalt Professional 3000 PSI Pressure Washer Model DH3028

Description
Honda GX200 Series 196CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network CAT 3DNX Commercial Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion resistant; manufactured in the USA Heavy Duty Frame •Made from all welded 16 gauge tubing & 12 gauge steel •10" pneumatic tires for maneuverability on the job site Proudly Assembled In The USA
Description
Honda GX200 Series 196CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network CAT 3DNX Commercial Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion resistant; manufactured in the USA Heavy Duty Frame •Made from all welded 16 gauge tubing & 12 gauge steel •10" pneumatic tires for maneuverability on the job site Proudly Assembled In The USA

Suppliers

Company
Product
Description
Supplier Links
DeWalt Professional 3000 PSI  Pressure Washer - Model DH3028 - Pressure Washers Direct
Bolingbrook, IL, USA
DeWalt Professional 3000 PSI Pressure Washer
Model DH3028
DeWalt Professional 3000 PSI Pressure Washer Model DH3028
Honda GX200 Series 196CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network CAT 3DNX Commercial Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion resistant; manufactured in the USA Heavy Duty Frame •Made from all welded 16 gauge tubing & 12 gauge steel •10" pneumatic tires for maneuverability on the job site Proudly Assembled In The USA

Honda GX200 Series 196CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network CAT 3DNX Commercial Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion resistant; manufactured in the USA Heavy Duty Frame •Made from all welded 16 gauge tubing & 12 gauge steel •10" pneumatic tires for maneuverability on the job site Proudly Assembled In The USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DH3028
Product Name DeWalt Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

electric wall mount direct drive models - WM/EE4020G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details
Washdown Gun/Lance Assembly - YG29LA31 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details