Pressure Washers Direct Campbell Hausfeld Professional 2900 PSI Pressure Washer Model CP5321

Description
Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 230V, 20 Amp Dedicated Circuit w/NEMA 6-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI
Description
Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 230V, 20 Amp Dedicated Circuit w/NEMA 6-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld Professional 2900 PSI  Pressure Washer - Model CP5321 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld Professional 2900 PSI Pressure Washer
Model CP5321
Campbell Hausfeld Professional 2900 PSI Pressure Washer Model CP5321
Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 230V, 20 Amp Dedicated Circuit w/NEMA 6-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 230V, 20 Amp Dedicated Circuit w/NEMA 6-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model CP5321
Product Name Campbell Hausfeld Professional 2900 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Double Lances, Insulated Handle -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details