Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3000QE

Description
240V/34A Single Phase Continuous Duty 7.5 HP Electric Motor •Plenty of power for industrial cleaning jobs •Totally enclosed motor with 35' cord and built in GFCI Triplex Plunger Pump W/ Ceramic Plungers & Stainless Steel Valves •Ceramic components run cooler and last longer •Commercial quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank •Achieves a 140° fahrenheit rise in water temperature •Adjustable thermostat and pressure pop-off Powder Coated Frame With Wand/Hose Rack •Professional dual wand with side handle and detergent tip •Quick change tips in 0°,15°,25° and 40° •13" pneumatic tires for easy mobility over rough terrain •Includes 50 feet of 3/8" high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!
Description
240V/34A Single Phase Continuous Duty 7.5 HP Electric Motor •Plenty of power for industrial cleaning jobs •Totally enclosed motor with 35' cord and built in GFCI Triplex Plunger Pump W/ Ceramic Plungers & Stainless Steel Valves •Ceramic components run cooler and last longer •Commercial quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank •Achieves a 140° fahrenheit rise in water temperature •Adjustable thermostat and pressure pop-off Powder Coated Frame With Wand/Hose Rack •Professional dual wand with side handle and detergent tip •Quick change tips in 0°,15°,25° and 40° •13" pneumatic tires for easy mobility over rough terrain •Includes 50 feet of 3/8" high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3000QE - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3000QE
Cam Spray Professional 3000 PSI Pressure Washer Model 3000QE
240V/34A Single Phase Continuous Duty 7.5 HP Electric Motor •Plenty of power for industrial cleaning jobs •Totally enclosed motor with 35' cord and built in GFCI Triplex Plunger Pump W/ Ceramic Plungers & Stainless Steel Valves •Ceramic components run cooler and last longer •Commercial quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank •Achieves a 140° fahrenheit rise in water temperature •Adjustable thermostat and pressure pop-off Powder Coated Frame With Wand/Hose Rack •Professional dual wand with side handle and detergent tip •Quick change tips in 0°,15°,25° and 40° •13" pneumatic tires for easy mobility over rough terrain •Includes 50 feet of 3/8" high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

240V/34A Single Phase Continuous Duty 7.5 HP Electric Motor •Plenty of power for industrial cleaning jobs •Totally enclosed motor with 35' cord and built in GFCI Triplex Plunger Pump W/ Ceramic Plungers & Stainless Steel Valves •Ceramic components run cooler and last longer •Commercial quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank •Achieves a 140° fahrenheit rise in water temperature •Adjustable thermostat and pressure pop-off Powder Coated Frame With Wand/Hose Rack •Professional dual wand with side handle and detergent tip •Quick change tips in 0°,15°,25° and 40° •13" pneumatic tires for easy mobility over rough terrain •Includes 50 feet of 3/8" high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3000QE
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun With Weep Seat - YRL2640W - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details