Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-05005

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-05005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-05005
Sendust Toroidal Power Inductor VTK-05005
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-05005
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details