Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM411

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-OM411 is an EMI/RFI common mode inductor designed for high-frequency power supply applications. It features a rated current of 7.5 Amps and an inductance of 140 µH at 130 kHz. The inductor has a maximum direct current resistance (DCR) of 0.042 Ohms per winding and operates within an isolation voltage of 1250 Vrms. The device is suitable for use in environments with an operating temperature range of -40°C to +85°C. Its construction includes balanced windings and a vertical mount design, making it compatible with industry-standard packages. The PM-OM411 is also RoHS compliant, ensuring it meets environmental regulations. This inductor is appropriate for applications requiring effective common mode noise suppression and input/output filtering.

Datasheet Summary
Powered by GS/AI

The PM-OM411 is an EMI/RFI common mode inductor designed for high-frequency power supply applications. It features a rated current of 7.5 Amps and an inductance of 140 µH at 130 kHz. The inductor has a maximum direct current resistance (DCR) of 0.042 Ohms per winding and operates within an isolation voltage of 1250 Vrms. The device is suitable for use in environments with an operating temperature range of -40°C to +85°C. Its construction includes balanced windings and a vertical mount design, making it compatible with industry-standard packages. The PM-OM411 is also RoHS compliant, ensuring it meets environmental regulations. This inductor is appropriate for applications requiring effective common mode noise suppression and input/output filtering.

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM411 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM411
EMI/RFI Common Mode Inductors PM-OM411
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM411
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details