Triad Magnetics Common Mode Inductor-.8Mh@1.60Arms/cme2425-3 Rohs Compliant Triad Magnetics CME2425-3

Description
COMMON MODE INDUCTOR-.8mH@1.60Ar ms/CME2425-3 RoHS Compliant: Yes
Description
COMMON MODE INDUCTOR-.8mH@1.60Ar ms/CME2425-3 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CME2425-3 Common Mode Inductor from Triad Magnetics is designed for EMI suppression in power supplies, effectively eliminating noise common to all lines while also providing differential mode filtering. It features a minimum inductance of 0.8 mH at a rated current of 1.60 Arms, with a maximum DC resistance of 0.127 Ω and a minimum leakage inductance of 25.0 µH. The inductor is constructed with UL rated materials suitable for temperatures up to 130°C. It meets various international safety standards, including VDE, IEC, UL, and CSA, and is RoHS compliant. The dimensions of the component are 1.050 inches in length and width, with a height ranging from 0.092 to 0.187 inches. The rated current results in an approximate temperature rise of 40°C, and the inductor weighs 0.154 lbs. This product is suitable for applications requiring reliable noise suppression in high-frequency switching power supplies.

Datasheet Summary
Powered by GS/AI

The CME2425-3 Common Mode Inductor from Triad Magnetics is designed for EMI suppression in power supplies, effectively eliminating noise common to all lines while also providing differential mode filtering. It features a minimum inductance of 0.8 mH at a rated current of 1.60 Arms, with a maximum DC resistance of 0.127 Ω and a minimum leakage inductance of 25.0 µH. The inductor is constructed with UL rated materials suitable for temperatures up to 130°C. It meets various international safety standards, including VDE, IEC, UL, and CSA, and is RoHS compliant. The dimensions of the component are 1.050 inches in length and width, with a height ranging from 0.092 to 0.187 inches. The rated current results in an approximate temperature rise of 40°C, and the inductor weighs 0.154 lbs. This product is suitable for applications requiring reliable noise suppression in high-frequency switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Inductor-.8Mh@1.60Arms/cme2425-3 Rohs Compliant Triad Magnetics - 37B8956 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor-.8Mh@1.60Arms/cme2425-3 Rohs Compliant Triad Magnetics
37B8956
Common Mode Inductor-.8Mh@1.60Arms/cme2425-3 Rohs Compliant Triad Magnetics 37B8956
COMMON MODE INDUCTOR-.8mH@1.60Ar ms/CME2425-3 RoHS Compliant: Yes

COMMON MODE INDUCTOR-.8mH@1.60Arms/CME2425-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37B8956
Product Name Common Mode Inductor-.8Mh@1.60Arms/cme2425-3 Rohs Compliant Triad Magnetics
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details