Farnell Europe Fuse, Quick Blow, 2A; Blow Characteristic Belling Lee L693 2A

Description
FUSE, QUICK BLOW, 2A; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA; Fuse Size Code:3AG RoHS Compliant: Yes
Datasheet
Description
FUSE, QUICK BLOW, 2A; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA; Fuse Size Code:3AG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Quick Blow, 2A; Blow Characteristic Belling Lee - 97K4149 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 2A; Blow Characteristic Belling Lee
97K4149
Fuse, Quick Blow, 2A; Blow Characteristic Belling Lee 97K4149
FUSE, QUICK BLOW, 2A; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA; Fuse Size Code:3AG RoHS Compliant: Yes

FUSE, QUICK BLOW, 2A; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97K4149
Product Name Fuse, Quick Blow, 2A; Blow Characteristic Belling Lee
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers