Newark, An Avnet Company Pcb Support, Dual Lock, 6.4Mm, Pk50; Pcb Support Type Duratool DTRDLCBS-4-01

Description
PCB SUPPORT, DUAL LOCK, 6.4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:
Description
PCB SUPPORT, DUAL LOCK, 6.4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Dual Lock, 6.4Mm, Pk50; Pcb Support Type Duratool - 43Y4045 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Dual Lock, 6.4Mm, Pk50; Pcb Support Type Duratool
43Y4045
Pcb Support, Dual Lock, 6.4Mm, Pk50; Pcb Support Type Duratool 43Y4045
PCB SUPPORT, DUAL LOCK, 6.4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:

PCB SUPPORT, DUAL LOCK, 6.4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4045
Product Name Pcb Support, Dual Lock, 6.4Mm, Pk50; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details