Newark, An Avnet Company Spacer, Round, Nylon 6.6, 13Mm; Spacer Type Duratool DT000340

Description
SPACER, ROUND, NYLON 6.6, 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON 6.6, 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 13Mm; Spacer Type Duratool - 47AC7785 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 13Mm; Spacer Type Duratool
47AC7785
Spacer, Round, Nylon 6.6, 13Mm; Spacer Type Duratool 47AC7785
SPACER, ROUND, NYLON 6.6, 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:13mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 47AC7785
Product Name Spacer, Round, Nylon 6.6, 13Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details