Newark, An Avnet Company Solder Wire, Sn/ Cu, 1.2Mm, 50G; Leaded / Lead Free Duratool D03344

Description
SOLDER WIRE, SN/ CU, 1.2MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, SN/ CU, 1.2MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Sn/ Cu, 1.2Mm, 50G; Leaded / Lead Free Duratool - 40AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ Cu, 1.2Mm, 50G; Leaded / Lead Free Duratool
40AH2770
Solder Wire, Sn/ Cu, 1.2Mm, 50G; Leaded / Lead Free Duratool 40AH2770
SOLDER WIRE, SN/ CU, 1.2MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes

SOLDER WIRE, SN/ CU, 1.2MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40AH2770
Product Name Solder Wire, Sn/ Cu, 1.2Mm, 50G; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details