Newark, An Avnet Company Standoff, Hex Female, Nylon6.6, 34Mm, M3; Standoff Material Duratool D01492

Description
STANDOFF, HEX FEMALE, NYLON6.6, 34MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:34mm; Overall Length:34mm; External Width:6mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, NYLON6.6, 34MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:34mm; Overall Length:34mm; External Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon6.6, 34Mm, M3; Standoff Material Duratool - 24R6111 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon6.6, 34Mm, M3; Standoff Material Duratool
24R6111
Standoff, Hex Female, Nylon6.6, 34Mm, M3; Standoff Material Duratool 24R6111
STANDOFF, HEX FEMALE, NYLON6.6, 34MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:34mm; Overall Length:34mm; External Width:6mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON6.6, 34MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:34mm; Overall Length:34mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6111
Product Name Standoff, Hex Female, Nylon6.6, 34Mm, M3; Standoff Material Duratool
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details