Newark, An Avnet Company Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool D01461

Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool - 24R6080 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
24R6080
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool 24R6080
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3mm; Product Range:- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6080
Product Name Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details