Newark, An Avnet Company Socket Screw, Electrical, 50Mm; Thread Size Metric Duratool D00780

Description
SOCKET SCREW, ELECTRICAL, 50MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:
Datasheet
Description
SOCKET SCREW, ELECTRICAL, 50MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, Electrical, 50Mm; Thread Size Metric Duratool - 83X7147 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, Electrical, 50Mm; Thread Size Metric Duratool
83X7147
Socket Screw, Electrical, 50Mm; Thread Size Metric Duratool 83X7147
SOCKET SCREW, ELECTRICAL, 50MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:

SOCKET SCREW, ELECTRICAL, 50MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7147
Product Name Socket Screw, Electrical, 50Mm; Thread Size Metric Duratool
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Material Steel; Mild Steel
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - SFR6-32X5/16-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Wood Screws - 1456479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details