A 9C25M1016 is a metric socket head shoulder screw with a M10 thread, 16 mm shoulder length, and 12 mm shoulder diameter, made of steel. It has a 1.5 mm pitch and a head height of 6 mm. The screw's shoulder diameter tolerance is -0.016/-0.059 mm, with a minor diameter of 8 mm and a head width of 6 mm. The total length is 16 mm, and the shoulder length is 16 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25M1016 |
| Product Name | M10 Thread, 12mm Shoulder Dia., 16mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |