Newark, An Avnet Company Pliers; Plier Style Duratool D00652

Description
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5981 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5981
Pliers; Plier Style Duratool 61M5981
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA

PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5981
Product Name Pliers; Plier Style Duratool
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details